Vishay Precision Group Resistor Networks & Arrays M8340102M56R0GADSL

Description
MDM16-03 56 2% M M8340102M56R0GA DSL
Request a Quote Datasheet
Description
MDM16-03 56 2% M M8340102M56R0GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M56R0GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M56R0GADSL
Resistor Networks & Arrays 3110-M8340102M56R0GADSL
MDM16-03 56 2% M M8340102M56R0GA DSL

MDM16-03 56 2% M M8340102M56R0GA DSL

Supplier's Site Datasheet
Mdm16-03 56 2% M M8340102M56R0Ga Dsl Vishay - 27P8810 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 56 2% M M8340102M56R0Ga Dsl Vishay
27P8810
Mdm16-03 56 2% M M8340102M56R0Ga Dsl Vishay 27P8810
MDM16-03 56 2% M M8340102M56R0GA DSL

MDM16-03 56 2% M M8340102M56R0GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M56R0GADSL 27P8810
Product Name Resistor Networks & Arrays Mdm16-03 56 2% M M8340102M56R0Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers