Vishay Intertechnology, Inc. Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102M5600JAD04

Description
Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102M5600JAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102M5600JAD04
Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102M5600JAD04
Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102M5600JAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M5600JAD04
Resistor Networks & Arrays 3110-M8340102M5600JAD04
MDM16-03 560 5% M M8340102M5600JA D04

MDM16-03 560 5% M M8340102M5600JA D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102M5600JAD04 3110-M8340102M5600JAD04
Product Name Res Thick Film NET 560 Ohm 5% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers