Vishay Precision Group Resistor Networks & Arrays M8340102M51R0JADSL

Description
MDM16-03 51 5% M M8340102M51R0JA DSL
Request a Quote Datasheet
Description
MDM16-03 51 5% M M8340102M51R0JA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M51R0JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M51R0JADSL
Resistor Networks & Arrays 3110-M8340102M51R0JADSL
MDM16-03 51 5% M M8340102M51R0JA DSL

MDM16-03 51 5% M M8340102M51R0JA DSL

Supplier's Site Datasheet
Mdm16-03 51 5% M M8340102M51R0Ja Dsl Vishay - 27P8794 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 51 5% M M8340102M51R0Ja Dsl Vishay
27P8794
Mdm16-03 51 5% M M8340102M51R0Ja Dsl Vishay 27P8794
MDM16-03 51 5% M M8340102M51R0JA DSL

MDM16-03 51 5% M M8340102M51R0JA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M51R0JADSL 27P8794
Product Name Resistor Networks & Arrays Mdm16-03 51 5% M M8340102M51R0Ja Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers