Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M4701JADSL

Description
MDM16-03 4.7K 5% M M8340102M4701JA DSL
Request a Quote
Description
MDM16-03 4.7K 5% M M8340102M4701JA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340102M4701JADSL is a 16-pin, dual-in-line, molded DIP resistor network conforming to MIL-PRF-83401, featuring an isolated schematic (03) with a resistance value of 4.7 kΩ and a tolerance of ±5%. It has a temperature coefficient of ±300 ppm/°C, a maximum operating voltage of 100 VDC, and operates from -55 °C to +125 °C. The device is epoxy molded with copper alloy terminals hot-solder dipped, measuring 21.59 mm in length and 17.78 mm in width. It is supplied in tube packaging with tin/lead finish and single lot date code.

Datasheet Summary
Powered by GS/AI

The M8340102M4701JADSL is a 16-pin, dual-in-line, molded DIP resistor network conforming to MIL-PRF-83401, featuring an isolated schematic (03) with a resistance value of 4.7 kΩ and a tolerance of ±5%. It has a temperature coefficient of ±300 ppm/°C, a maximum operating voltage of 100 VDC, and operates from -55 °C to +125 °C. The device is epoxy molded with copper alloy terminals hot-solder dipped, measuring 21.59 mm in length and 17.78 mm in width. It is supplied in tube packaging with tin/lead finish and single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M4701JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M4701JADSL
Resistor Networks & Arrays 3110-M8340102M4701JADSL
MDM16-03 4.7K 5% M M8340102M4701JA DSL

MDM16-03 4.7K 5% M M8340102M4701JA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M4701JADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE104J - 1052791-CN2B4TTE104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 2000.105 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Tolerance 0.1000 to 1 +/- %
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details