Vishay Precision Group Resistor Networks & Arrays M8340102M2401GADSL

Description
MDM16-03 2.4K 2% M M8340102M2401GA DSL
Request a Quote Datasheet
Description
MDM16-03 2.4K 2% M M8340102M2401GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M2401GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M2401GADSL
Resistor Networks & Arrays 3110-M8340102M2401GADSL
MDM16-03 2.4K 2% M M8340102M2401GA DSL

MDM16-03 2.4K 2% M M8340102M2401GA DSL

Supplier's Site Datasheet
Mdm16-03 2.4K 2% M M8340102M2401Ga Dsl Vishay - 27P8687 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 2.4K 2% M M8340102M2401Ga Dsl Vishay
27P8687
Mdm16-03 2.4K 2% M M8340102M2401Ga Dsl Vishay 27P8687
MDM16-03 2.4K 2% M M8340102M2401GA DSL

MDM16-03 2.4K 2% M M8340102M2401GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102M2401GADSL 27P8687
Product Name Resistor Networks & Arrays Mdm16-03 2.4K 2% M M8340102M2401Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details