Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M22R0GADSL

Description
MDM16-03 22 2% M M8340102M22R0GA DSL
Request a Quote
Description
MDM16-03 22 2% M M8340102M22R0GA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340102M22R0GADSL is a 16-pin military-grade thick film resistor network, molded DIP, conforming to MIL-PRF-83401. It features an epoxy body, hot-solder-dipped copper terminals, and a 7.37 mm minimum body length by 8.13 mm nominal width by 9.14 mm maximum height. The device contains 8 isolated resistors with a resistance of 2.2 Ω, ±2 % tolerance, and ±300 ppm/°C TCR. Maximum operating voltage is 100 VDC, with an operating temperature range of -55 °C to +125 °C. The package is configured for 03 schematic (isolated resistors) and shipped in tube packaging with tin/lead finish and single lot date code.

Datasheet Summary
Powered by GS/AI

M8340102M22R0GADSL is a 16-pin military-grade thick film resistor network, molded DIP, conforming to MIL-PRF-83401. It features an epoxy body, hot-solder-dipped copper terminals, and a 7.37 mm minimum body length by 8.13 mm nominal width by 9.14 mm maximum height. The device contains 8 isolated resistors with a resistance of 2.2 Ω, ±2 % tolerance, and ±300 ppm/°C TCR. Maximum operating voltage is 100 VDC, with an operating temperature range of -55 °C to +125 °C. The package is configured for 03 schematic (isolated resistors) and shipped in tube packaging with tin/lead finish and single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M22R0GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M22R0GADSL
Resistor Networks & Arrays 3110-M8340102M22R0GADSL
MDM16-03 22 2% M M8340102M22R0GA DSL

MDM16-03 22 2% M M8340102M22R0GA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M22R0GADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

HVDP08 High Voltage Divider- Precision Type -  - KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Standards and Certifications RoHS
View Details
Precision Resistor - USN 2-1410 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
View Details
Resistor Networks, Arrays - 4114R-3-302/622LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 3000 to 6200 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details