Vishay Intertechnology, Inc. Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102M10R0GBD04

Description
Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102M10R0GBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102M10R0GBD04
Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102M10R0GBD04
Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102M10R0GBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M10R0GBD04
Resistor Networks & Arrays 3110-M8340102M10R0GBD04
MDM16-01 10 2% M M8340102M10R0GB D04

MDM16-01 10 2% M M8340102M10R0GB D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102M10R0GBD04 3110-M8340102M10R0GBD04
Product Name Res Thick Film NET 10 Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details