M8340102K8251FAD04 is a 16-pin military-grade thick film resistor network, molded DIP package, qualified to MIL-PRF-83401, with 8 isolated resistors, 8.25 kΩ resistance, ±1% tolerance, and ±100 ppm/°C TCR. It has a maximum operating voltage of 100 V DC, operates from -55 °C to +125 °C, and features hot-solder dipped terminals. The package measures 21.59 mm × 17.78 mm × 7.37 mm (A × B × C).
MDM16-03 8.25K 1% K M8340102K8251FA D04
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340102K8251FAD04 |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |