MDM16-03 820 2% K M8340102K8200GA S11
Res Thick Film NET 820 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole
MDM16-03 820 2% K M8340102K8200GA S11
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340102K8200GAS11 | M8340102K8200GAS11 | 60C0563 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 820 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole | Mdm16-03 820 2% K M8340102K8200Ga S11 Vishay |
| Configuration | Chip Array | Single Resistor | |
| Packing Method | Tube | ||
| Resistance Range | 820 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |