Vishay Precision Group Resistor Networks & Arrays M8340102K7501GADSL

Description
MDM16-03 7.5K 2% K M8340102K7501GA DSL
Request a Quote Datasheet
Description
MDM16-03 7.5K 2% K M8340102K7501GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K7501GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K7501GADSL
Resistor Networks & Arrays 3110-M8340102K7501GADSL
MDM16-03 7.5K 2% K M8340102K7501GA DSL

MDM16-03 7.5K 2% K M8340102K7501GA DSL

Supplier's Site Datasheet
Mdm16-03 7.5K 2% K M8340102K7501Ga Dsl Vishay - 27P8519 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 7.5K 2% K M8340102K7501Ga Dsl Vishay
27P8519
Mdm16-03 7.5K 2% K M8340102K7501Ga Dsl Vishay 27P8519
MDM16-03 7.5K 2% K M8340102K7501GA DSL

MDM16-03 7.5K 2% K M8340102K7501GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102K7501GADSL 27P8519
Product Name Resistor Networks & Arrays Mdm16-03 7.5K 2% K M8340102K7501Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details