MDM16-01 6.2K 2% K M8340102K6201GB D04
Res Thick Film NET 6.2K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340102K6201GBD04 | M8340102K6201GBD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 6.2K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 6200 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |