Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K6201GADSL

Description
MDM16-03 6.2K 2% K M8340102K6201GA DSL
Request a Quote
Description
MDM16-03 6.2K 2% K M8340102K6201GA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MDM16-03 is a 16-pin military-grade thick film resistor network, MIL-PRF-83401 qualified, with eight isolated resistors in a molded DIP package measuring 21.59 mm × 17.78 mm × 7.87 mm. It supports a resistance range of 10 Ω to 1 MΩ with ±1%, ±2%, or ±5% tolerance, and a temperature coefficient of ±100 ppm/°C or ±300 ppm/°C. The network operates from -55 °C to +125 °C, with a maximum power rating of 1.6 W at 70 °C for the 03 schematic configuration. The device meets MIL-STD-202, method 210, condition D for soldering heat resistance and has an insulation resistance of 10,000 MΩ and a dielectric strength of 200 V AC. Terminals are copper alloy with hot-solder dip finish, and the unit is epoxy molded with pins arranged in a standard dual-in-line format.

Datasheet Summary
Powered by GS/AI

The MDM16-03 is a 16-pin military-grade thick film resistor network, MIL-PRF-83401 qualified, with eight isolated resistors in a molded DIP package measuring 21.59 mm × 17.78 mm × 7.87 mm. It supports a resistance range of 10 Ω to 1 MΩ with ±1%, ±2%, or ±5% tolerance, and a temperature coefficient of ±100 ppm/°C or ±300 ppm/°C. The network operates from -55 °C to +125 °C, with a maximum power rating of 1.6 W at 70 °C for the 03 schematic configuration. The device meets MIL-STD-202, method 210, condition D for soldering heat resistance and has an insulation resistance of 10,000 MΩ and a dielectric strength of 200 V AC. Terminals are copper alloy with hot-solder dip finish, and the unit is epoxy molded with pins arranged in a standard dual-in-line format.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K6201GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K6201GADSL
Resistor Networks & Arrays 3110-M8340102K6201GADSL
MDM16-03 6.2K 2% K M8340102K6201GA DSL

MDM16-03 6.2K 2% K M8340102K6201GA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K6201GADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10000 ohms
View Details
Precision Resistor - USN 2-1410 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
View Details
Resistor - 50-4116R-1-202LF - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 16-DIP (0.300", 7.62mm)
Resistance Range 2000 ohms
View Details
4 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details