Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K6041FADSL

Description
MDM16-03 6.04K 1% K M8340102K6041FA DSL
Request a Quote
Description
MDM16-03 6.04K 1% K M8340102K6041FA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340102K6041FADSL is a 16-pin military-grade thick film resistor network, conforming to MIL-PRF-83401, with an isolated resistor schematic (03). It features seven isolated resistors, each with a resistance of 6.04 kΩ and a tolerance of ±1%, and a temperature coefficient of ±100 ppm/°C. The device is housed in a molded epoxy DIP package measuring 21.59 mm × 17.78 mm × 7.87 mm, with hot-solder-dipped copper alloy terminals. It operates from -55 °C to +125 °C, supports a maximum DC voltage of 100 V, and has an insulation resistance of 10,000 MΩ. The part is supplied in tube packaging with tin/lead termination.

Datasheet Summary
Powered by GS/AI

The M8340102K6041FADSL is a 16-pin military-grade thick film resistor network, conforming to MIL-PRF-83401, with an isolated resistor schematic (03). It features seven isolated resistors, each with a resistance of 6.04 kΩ and a tolerance of ±1%, and a temperature coefficient of ±100 ppm/°C. The device is housed in a molded epoxy DIP package measuring 21.59 mm × 17.78 mm × 7.87 mm, with hot-solder-dipped copper alloy terminals. It operates from -55 °C to +125 °C, supports a maximum DC voltage of 100 V, and has an insulation resistance of 10,000 MΩ. The part is supplied in tube packaging with tin/lead termination.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K6041FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K6041FADSL
Resistor Networks & Arrays 3110-M8340102K6041FADSL
MDM16-03 6.04K 1% K M8340102K6041FA DSL

MDM16-03 6.04K 1% K M8340102K6041FA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K6041FADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4KTTD101J - 1170697-CN1J4KTTD101J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100 ohms
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 21 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details