Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K5102GBDSL

Description
MDM16-01 51K 2% K M8340102K5102GB DSL
Request a Quote
Description
MDM16-01 51K 2% K M8340102K5102GB DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340102K5102GBDSL is a 16-pin military-grade thick film resistor network conforming to MIL-PRF-83401, with an isolated resistor schematic (01). It features a resistance value of 51 kΩ with ±1% tolerance and a temperature coefficient of ±100 ppm/°C, housed in a molded DIP package measuring 0.850 × 0.700 inches (21.59 × 17.78 mm). The device supports an operating temperature range of -55 °C to +125 °C, a maximum operating voltage of 100 V DC, and is terminated with hot-solder-dipped copper alloy leads in a tin/lead finish delivered in tube packaging.

Datasheet Summary
Powered by GS/AI

The M8340102K5102GBDSL is a 16-pin military-grade thick film resistor network conforming to MIL-PRF-83401, with an isolated resistor schematic (01). It features a resistance value of 51 kΩ with ±1% tolerance and a temperature coefficient of ±100 ppm/°C, housed in a molded DIP package measuring 0.850 × 0.700 inches (21.59 × 17.78 mm). The device supports an operating temperature range of -55 °C to +125 °C, a maximum operating voltage of 100 V DC, and is terminated with hot-solder-dipped copper alloy leads in a tin/lead finish delivered in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K5102GBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K5102GBDSL
Resistor Networks & Arrays 3110-M8340102K5102GBDSL
MDM16-01 51K 2% K M8340102K5102GB DSL

MDM16-01 51K 2% K M8340102K5102GB DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K5102GBDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.2 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details