Vishay Precision Group Resistor Networks & Arrays M8340102K5102GADSL

Description
MDM16-03 51K 2% K M8340102K5102GA DSL
Request a Quote Datasheet
Description
MDM16-03 51K 2% K M8340102K5102GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K5102GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K5102GADSL
Resistor Networks & Arrays 3110-M8340102K5102GADSL
MDM16-03 51K 2% K M8340102K5102GA DSL

MDM16-03 51K 2% K M8340102K5102GA DSL

Supplier's Site Datasheet
Mdm16-03 51K 2% K M8340102K5102Ga Dsl Vishay - 27P8456 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 51K 2% K M8340102K5102Ga Dsl Vishay
27P8456
Mdm16-03 51K 2% K M8340102K5102Ga Dsl Vishay 27P8456
MDM16-03 51K 2% K M8340102K5102GA DSL

MDM16-03 51K 2% K M8340102K5102GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102K5102GADSL 27P8456
Product Name Resistor Networks & Arrays Mdm16-03 51K 2% K M8340102K5102Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers