MDM16-03 49.9K 1% K M8340102K4992FA D04
Res Thick Film NET 49.9K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340102K4992FAD04 | M8340102K4992FAD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 49.9K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 49900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |