Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K2491FADSL

Description
MDM16-03 2.49K 1% K M8340102K2491FA DSL
Request a Quote Datasheet
Description
MDM16-03 2.49K 1% K M8340102K2491FA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K2491FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K2491FADSL
Resistor Networks & Arrays 3110-M8340102K2491FADSL
MDM16-03 2.49K 1% K M8340102K2491FA DSL

MDM16-03 2.49K 1% K M8340102K2491FA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K2491FADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD Resistor - 50-CN1J4KTTD103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Resistor - 50-4116R-1-102 - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 16-DIP (0.300", 7.62mm)
Resistance Range 1000 ohms
View Details
4 suppliers
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details