Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K2400GBD04

Description
MDM16-01 240 2% K M8340102K2400GB D04
Request a Quote Datasheet
Description
MDM16-01 240 2% K M8340102K2400GB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K2400GBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K2400GBD04
Resistor Networks & Arrays 3110-M8340102K2400GBD04
MDM16-01 240 2% K M8340102K2400GB D04

MDM16-01 240 2% K M8340102K2400GB D04

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340102K2400GBD04 - 1066571-M8340102K2400GBD04 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340102K2400GBD04
1066571-M8340102K2400GBD04
Resistor Networks, Arrays - M8340102K2400GBD04 1066571-M8340102K2400GBD04
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066571-M8340102K240 0GBD04 Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 240 Ω Power Rating: 1.5 W Number of Resistors: 15 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-2-221LF; 4116R-2-221; 4116R-3-161/241; MDP1603220RGE04; MDP1403220RGE04; M8340102M2400GAD04; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066571-M8340102K2400GBD04
Number of Terminals: 16
Mounting: SMD (SMT)
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 240 Ω
Power Rating: 1.5 W
Number of Resistors: 15
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-2-221LF; 4116R-2-221; 4116R-3-161/241; MDP1603220RGE04; MDP1403220RGE04; M8340102M2400GAD04;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Res Thick Film NET 240 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102K2400GBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 240 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102K2400GBD04
Res Thick Film NET 240 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K2400GBD04
Res Thick Film NET 240 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 240 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340102K2400GBD04 1066571-M8340102K2400GBD04 M8340102K2400GBD04
Product Name Resistor Networks & Arrays Resistor Networks, Arrays - M8340102K2400GBD04 Res Thick Film NET 240 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Configuration Chip Array Chip Array
Packing Method Tube
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details