Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K2203JBD04

Description
MDM16-01 220K 5% K M8340102K2203JB D04
Request a Quote
Description
MDM16-01 220K 5% K M8340102K2203JB D04
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340102K2203JBD04 is a 16-pin, molded DIP thick film resistor network conforming to MIL-PRF-83401, with 14 resistor pairs for dual-line termination applications. It features a resistance value of 220 kΩ per resistor, ±5% tolerance, and a TCR of ±100 ppm/°C. The device has a maximum operating voltage of 100 V, operates from -55 °C to +125 °C, and meets MIL-STD-202 Method 210 Condition D for soldering heat resistance. Package dimensions are 0.850 × 0.700 × 0.360 inches. Terminals are copper alloy with hot-solder dip finish, and it is supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

M8340102K2203JBD04 is a 16-pin, molded DIP thick film resistor network conforming to MIL-PRF-83401, with 14 resistor pairs for dual-line termination applications. It features a resistance value of 220 kΩ per resistor, ±5% tolerance, and a TCR of ±100 ppm/°C. The device has a maximum operating voltage of 100 V, operates from -55 °C to +125 °C, and meets MIL-STD-202 Method 210 Condition D for soldering heat resistance. Package dimensions are 0.850 × 0.700 × 0.360 inches. Terminals are copper alloy with hot-solder dip finish, and it is supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K2203JBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K2203JBD04
Resistor Networks & Arrays 3110-M8340102K2203JBD04
MDM16-01 220K 5% K M8340102K2203JB D04

MDM16-01 220K 5% K M8340102K2203JB D04

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K2203JBD04
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Network Resistor - TF3010A - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-1-123-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 12000 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details