Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K2203GADSL

Description
MDM16-03 220K 2% K M8340102K2203GA DSL
Request a Quote
Description
MDM16-03 220K 2% K M8340102K2203GA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MDM16-03 resistor network is a 16-pin dual-in-line molded DIP package with 8 isolated resistors, qualified to MIL-PRF-83401, with a resistance value of 220 kΩ ±2%, a TCR of ±100 ppm/°C, and a power rating of 0.20 W at 70°C. It operates from -55°C to +125°C, with a maximum operating voltage of 100 V, insulation resistance of 10,000 MΩ, and dielectric strength of 200 V AC per minute. The terminals are copper alloy with hot-solder-dipped finish, and the body is epoxy molded. The part is available in tube packaging with tin/lead finish and single lot date coding.

Datasheet Summary
Powered by GS/AI

The MDM16-03 resistor network is a 16-pin dual-in-line molded DIP package with 8 isolated resistors, qualified to MIL-PRF-83401, with a resistance value of 220 kΩ ±2%, a TCR of ±100 ppm/°C, and a power rating of 0.20 W at 70°C. It operates from -55°C to +125°C, with a maximum operating voltage of 100 V, insulation resistance of 10,000 MΩ, and dielectric strength of 200 V AC per minute. The terminals are copper alloy with hot-solder-dipped finish, and the body is epoxy molded. The part is available in tube packaging with tin/lead finish and single lot date coding.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K2203GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K2203GADSL
Resistor Networks & Arrays 3110-M8340102K2203GADSL
MDM16-03 220K 2% K M8340102K2203GA DSL

MDM16-03 220K 2% K M8340102K2203GA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K2203GADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors >> Resistor Networks & Arrays - CN1J4KTTD4701F - LCSC Electronics Technology (HK) Limited
Specs
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 4700 ohms
Tolerance 1 +/- %
View Details
Precision Resistor - USN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Resistor Networks, Arrays - 4108R-1-151LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 150 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details