Riedon, Inc. Precision Resistor USN 2-0808

Description
Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction
Description
Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USN 2-0808 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USN 2-0808
Precision Resistor USN 2-0808
Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction

Resistances from 100Ohm to 20kOhms
Power Rating to 0.2Watt
Resistance Tolerances to ±0.005%
TCR to ±0.5ppm/K
Load Stability to 0.001%
Twin Resistor Construction

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USN 2-0808
Product Name Precision Resistor
Configuration Chip Array
Category / Application Precision Resistor
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
Tolerance 0.0050 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details