Vishay Precision Group Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K2202GBD04

Description
Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102K2202GBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102K2202GBD04
Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K2202GBD04
Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102K2202GBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K2202GBD04
Resistor Networks & Arrays 3110-M8340102K2202GBD04
MDM16-01 22K 2% K M8340102K2202GB D04

MDM16-01 22K 2% K M8340102K2202GB D04

Supplier's Site Datasheet
Mdm16-01 22K 2% K M8340102K2202Gb D04 Vishay - 74K5717 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-01 22K 2% K M8340102K2202Gb D04 Vishay
74K5717
Mdm16-01 22K 2% K M8340102K2202Gb D04 Vishay 74K5717
MDM16-01 22K 2% K M8340102K2202GB D04

MDM16-01 22K 2% K M8340102K2202GB D04

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number M8340102K2202GBD04 3110-M8340102K2202GBD04 74K5717
Product Name Res Thick Film NET 22K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays Mdm16-01 22K 2% K M8340102K2202Gb D04 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers