Vishay Precision Group Resistor Networks & Arrays M8340101M91R0GAD04

Description
MDM14-03 91 2% M M8340101M91R0GA D04
Request a Quote Datasheet
Description
MDM14-03 91 2% M M8340101M91R0GA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M91R0GAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M91R0GAD04
Resistor Networks & Arrays 3110-M8340101M91R0GAD04
MDM14-03 91 2% M M8340101M91R0GA D04

MDM14-03 91 2% M M8340101M91R0GA D04

Supplier's Site Datasheet
Res Thick Film NET 91 Ohm 2% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube - M8340101M91R0GAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 91 Ohm 2% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
M8340101M91R0GAD04
Res Thick Film NET 91 Ohm 2% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube M8340101M91R0GAD04
Res Thick Film NET 91 Ohm 2% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 91 Ohm 2% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm14-03 91 2% M M8340101M91R0Ga D04 Vishay - 74K5559 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 91 2% M M8340101M91R0Ga D04 Vishay
74K5559
Mdm14-03 91 2% M M8340101M91R0Ga D04 Vishay 74K5559
MDM14-03 91 2% M M8340101M91R0GA D04

MDM14-03 91 2% M M8340101M91R0GA D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340101M91R0GAD04 M8340101M91R0GAD04 74K5559
Product Name Resistor Networks & Arrays Res Thick Film NET 91 Ohm 2% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube Mdm14-03 91 2% M M8340101M91R0Ga D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 91 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details