Vishay Precision Group Resistor Networks & Arrays M8340101M7501FBD04

Description
MDM14-01 7.5K 1% M M8340101M7501FB D04
Request a Quote Datasheet
Description
MDM14-01 7.5K 1% M M8340101M7501FB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M7501FBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M7501FBD04
Resistor Networks & Arrays 3110-M8340101M7501FBD04
MDM14-01 7.5K 1% M M8340101M7501FB D04

MDM14-01 7.5K 1% M M8340101M7501FB D04

Supplier's Site Datasheet
Res Thick Film NET 7.5K Ohm 1% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube - M8340101M7501FBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 7.5K Ohm 1% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
M8340101M7501FBD04
Res Thick Film NET 7.5K Ohm 1% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube M8340101M7501FBD04
Res Thick Film NET 7.5K Ohm 1% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 7.5K Ohm 1% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm14-01 7.5K 1% M M8340101M7501Fb D04 Vishay - 74K5555 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-01 7.5K 1% M M8340101M7501Fb D04 Vishay
74K5555
Mdm14-01 7.5K 1% M M8340101M7501Fb D04 Vishay 74K5555
MDM14-01 7.5K 1% M M8340101M7501FB D04

MDM14-01 7.5K 1% M M8340101M7501FB D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340101M7501FBD04 M8340101M7501FBD04 74K5555
Product Name Resistor Networks & Arrays Res Thick Film NET 7.5K Ohm 1% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube Mdm14-01 7.5K 1% M M8340101M7501Fb D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details