Vishay Precision Group RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE M8340101M6802GB

Description
RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE
Request a Quote
Description
RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE - M8340101M6802GB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE
M8340101M6802GB
RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE M8340101M6802GB
RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE

RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE

Supplier's Site
M83401, 14 Pin, 300 Ppm, 68 Kohm, +/2%, Bussed Vishay - 60C0137 - Newark, An Avnet Company
Chicago, IL, United States
M83401, 14 Pin, 300 Ppm, 68 Kohm, +/2%, Bussed Vishay
60C0137
M83401, 14 Pin, 300 Ppm, 68 Kohm, +/2%, Bussed Vishay 60C0137
M83401, 14 Pin, 300 ppm, 68 kOhm, +/- 2%, Bussed

M83401, 14 Pin, 300 ppm, 68 kOhm, +/- 2%, Bussed

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M8340101M6802GB 60C0137
Product Name RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE M83401, 14 Pin, 300 Ppm, 68 Kohm, +/2%, Bussed Vishay
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details