Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101M4701JADSL

Description
MDM14-03 4.7K 5% M M8340101M4701JA DSL
Request a Quote
Description
MDM14-03 4.7K 5% M M8340101M4701JA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340101M4701JADSL is a 14-pin military-grade thick film resistor network, MIL-PRF-83401 qualified, with an isolated schematic (01), 5% tolerance, ±300 ppm/°C TCR, and 4.7 kΩ resistance per resistor. It is housed in a molded DIP package measuring 0.750 in × 0.600 in (19.05 mm × 15.24 mm), with hot-solder-dipped copper terminals and epoxy body construction. It supports operation from -55 °C to +125 °C, rated for 100 V DC, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. The part is supplied in tin/lead, tube packaging with a single lot date code.

Datasheet Summary
Powered by GS/AI

M8340101M4701JADSL is a 14-pin military-grade thick film resistor network, MIL-PRF-83401 qualified, with an isolated schematic (01), 5% tolerance, ±300 ppm/°C TCR, and 4.7 kΩ resistance per resistor. It is housed in a molded DIP package measuring 0.750 in × 0.600 in (19.05 mm × 15.24 mm), with hot-solder-dipped copper terminals and epoxy body construction. It supports operation from -55 °C to +125 °C, rated for 100 V DC, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. The part is supplied in tin/lead, tube packaging with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M4701JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M4701JADSL
Resistor Networks & Arrays 3110-M8340101M4701JADSL
MDM14-03 4.7K 5% M M8340101M4701JA DSL

MDM14-03 4.7K 5% M M8340101M4701JA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340101M4701JADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Precision Resistor - USN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Resistor Networks, Arrays - 4114R-1-270LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 27 ohms
View Details
2 suppliers
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details