Vishay Precision Group Resistor Networks & Arrays M8340101M2201GADSL

Description
MDM14-03 2.2K 2% M M8340101M2201GA DSL
Request a Quote Datasheet
Description
MDM14-03 2.2K 2% M M8340101M2201GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M2201GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M2201GADSL
Resistor Networks & Arrays 3110-M8340101M2201GADSL
MDM14-03 2.2K 2% M M8340101M2201GA DSL

MDM14-03 2.2K 2% M M8340101M2201GA DSL

Supplier's Site Datasheet
Mdm14-03 2.2K 2% M M8340101M2201Ga Dsl Vishay - 27P8009 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 2.2K 2% M M8340101M2201Ga Dsl Vishay
27P8009
Mdm14-03 2.2K 2% M M8340101M2201Ga Dsl Vishay 27P8009
MDM14-03 2.2K 2% M M8340101M2201GA DSL

MDM14-03 2.2K 2% M M8340101M2201GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101M2201GADSL 27P8009
Product Name Resistor Networks & Arrays Mdm14-03 2.2K 2% M M8340101M2201Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details