Vishay Precision Group Resistor Networks & Arrays M8340101M2200GADSL

Description
MDM14-03 220 2% M M8340101M2200GA DSL
Request a Quote Datasheet
Description
MDM14-03 220 2% M M8340101M2200GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M2200GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M2200GADSL
Resistor Networks & Arrays 3110-M8340101M2200GADSL
MDM14-03 220 2% M M8340101M2200GA DSL

MDM14-03 220 2% M M8340101M2200GA DSL

Supplier's Site Datasheet
Mdm14-03 220 2% M M8340101M2200Ga Dsl Vishay - 27P8005 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 220 2% M M8340101M2200Ga Dsl Vishay
27P8005
Mdm14-03 220 2% M M8340101M2200Ga Dsl Vishay 27P8005
MDM14-03 220 2% M M8340101M2200GA DSL

MDM14-03 220 2% M M8340101M2200GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101M2200GADSL 27P8005
Product Name Resistor Networks & Arrays Mdm14-03 220 2% M M8340101M2200Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details