Res Thick Film NET 160 Ohm 2% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
MDM14-01 160 2% M M8340101M1600GB D04
MDM14-01 160 2% M M8340101M1600GB D04
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340101M1600GBD04 | 3110-M8340101M1600GBD04 | 74K5515 |
| Product Name | Res Thick Film NET 160 Ohm 2% 1.3W ¦300ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Mdm14-01 160 2% M M8340101M1600Gb D04 Vishay |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |