Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101M1240FAD04

Description
MDM14-03 124 1% M M8340101M1240FA D04
Request a Quote
Description
MDM14-03 124 1% M M8340101M1240FA D04
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340101M1240FAD04 is a 14-pin, molded DIP thick film resistor network, MIL-PRF-83401 qualified, with an isolated schematic (01 style), ±1% tolerance, ±300 ppm/°C TCR, and 124 Ω resistance value. It features epoxy molded construction, hot-solder-dipped terminals, and is supplied in tube packaging. The device operates from -55 °C to +125 °C, supports up to 100 V DC, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. Physical dimensions are 0.750 in × 0.600 in (19.05 mm × 15.24 mm) with a 0.100 in (2.54 mm) pin spacing across 7 pins.

Datasheet Summary
Powered by GS/AI

M8340101M1240FAD04 is a 14-pin, molded DIP thick film resistor network, MIL-PRF-83401 qualified, with an isolated schematic (01 style), ±1% tolerance, ±300 ppm/°C TCR, and 124 Ω resistance value. It features epoxy molded construction, hot-solder-dipped terminals, and is supplied in tube packaging. The device operates from -55 °C to +125 °C, supports up to 100 V DC, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. Physical dimensions are 0.750 in × 0.600 in (19.05 mm × 15.24 mm) with a 0.100 in (2.54 mm) pin spacing across 7 pins.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M1240FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M1240FAD04
Resistor Networks & Arrays 3110-M8340101M1240FAD04
MDM14-03 124 1% M M8340101M1240FA D04

MDM14-03 124 1% M M8340101M1240FA D04

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340101M1240FAD04
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

RNX High Precision Custom Network -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Standards and Certifications RoHS
View Details
Network Resistor - MF4200 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction MetalFilm
Resistance Range 100 to 100000 ohms
View Details
Resistor Networks, Arrays - 4114R-2-333-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 33000 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details