MDM14-03 536 1% K M8340101K5360FA D04
Res Thick Film NET 536 Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340101K5360FAD04 | M8340101K5360FAD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 536 Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 536 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |