Vishay Precision Group Resistor Networks & Arrays M8340101K3902GADSL

Description
MDM14-03 39K 2% K M8340101K3902GA DSL
Request a Quote Datasheet
Description
MDM14-03 39K 2% K M8340101K3902GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K3902GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K3902GADSL
Resistor Networks & Arrays 3110-M8340101K3902GADSL
MDM14-03 39K 2% K M8340101K3902GA DSL

MDM14-03 39K 2% K M8340101K3902GA DSL

Supplier's Site Datasheet
Mdm14-03 39K 2% K M8340101K3902Ga Dsl Vishay - 27P7871 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 39K 2% K M8340101K3902Ga Dsl Vishay
27P7871
Mdm14-03 39K 2% K M8340101K3902Ga Dsl Vishay 27P7871
MDM14-03 39K 2% K M8340101K3902GA DSL

MDM14-03 39K 2% K M8340101K3902GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K3902GADSL 27P7871
Product Name Resistor Networks & Arrays Mdm14-03 39K 2% K M8340101K3902Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers