Vishay Precision Group Resistor Networks & Arrays M8340101K3001JAD04

Description
MDM14-03 3K 5% K M8340101K3001JA D04
Request a Quote Datasheet
Description
MDM14-03 3K 5% K M8340101K3001JA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K3001JAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K3001JAD04
Resistor Networks & Arrays 3110-M8340101K3001JAD04
MDM14-03 3K 5% K M8340101K3001JA D04

MDM14-03 3K 5% K M8340101K3001JA D04

Supplier's Site Datasheet
Res Thick Film NET 3K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube - M8340101K3001JAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 3K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
M8340101K3001JAD04
Res Thick Film NET 3K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube M8340101K3001JAD04
Res Thick Film NET 3K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 3K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm14-03 3K 5% K M8340101K3001Ja D04 Vishay - 74K5453 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 3K 5% K M8340101K3001Ja D04 Vishay
74K5453
Mdm14-03 3K 5% K M8340101K3001Ja D04 Vishay 74K5453
MDM14-03 3K 5% K M8340101K3001JA D04

MDM14-03 3K 5% K M8340101K3001JA D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340101K3001JAD04 M8340101K3001JAD04 74K5453
Product Name Resistor Networks & Arrays Res Thick Film NET 3K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube Mdm14-03 3K 5% K M8340101K3001Ja D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers