Vishay Precision Group Trimmer Potentiometers M64W204KB40

Description
64W top adj cermet trimmer,200K 10mm
Request a Quote Datasheet
Description
64W top adj cermet trimmer,200K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1542094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542094
Trimmer Potentiometers 1542094
64W top adj cermet trimmer,200K 10mm

64W top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 1542094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542094P
Trimmer Potentiometers 1542094P
64W top adj cermet trimmer,200K 10mm

64W top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 1693083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693083
Trimmer Potentiometers 1693083
64W top adj cermet trimmer,200K 10mm

64W top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - SP064W-200K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064W-200K-ND
Trimmer Potentiometers SP064W-200K-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-M64W204KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-M64W204KB40
0.5W Trimmer Potentiometer 80-M64W204KB40
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: M64W204KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W204KB40 can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: M64W204KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W204KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay - 99K0106 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
99K0106
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay 99K0106
TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1542094 1542094P SP064W-200K-ND 80-M64W204KB40 99K0106
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Multiturn Single Resistor
Resistance Range 200000 ohms 200000 ohms
Technology / Construction Cermet CERMET
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers