Vishay Precision Group Trimmer Potentiometers M64W103KB40

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SP064W-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064W-10K-ND
Trimmer Potentiometers SP064W-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Resistor - 80-M64W103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-M64W103KB40
0.5W Resistor 80-M64W103KB40
10kR Cermet Trimmer Resistor, 0.5W, 21 Turn, PCB Mount Product overview: M64W103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W103KB40 can be used for catalog matching and distributor lookup.

10kR Cermet Trimmer Resistor, 0.5W, 21 Turn, PCB Mount Product overview: M64W103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1542050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542050
Trimmer Potentiometers 1542050
64W top adj cermet trimmer,10K 10mm

64W top adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1542050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542050P
Trimmer Potentiometers 1542050P
64W top adj cermet trimmer,10K 10mm

64W top adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1693080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693080
Trimmer Potentiometers 1693080
64W top adj cermet trimmer,10K 10mm

64W top adj cermet trimmer,10K 10mm

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375094-M64W103KB40 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375094-M64W103KB40
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375094-M64W103KB40
Win Source Part Number: 1375094-M64W103KB40 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Spectrol Series: 64 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375094-M64W103KB40
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Spectrol
Series: 64
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay - 99K0100 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
99K0100
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay 99K0100
TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number SP064W-10K-ND 80-M64W103KB40 1542050 1542050P 1375094-M64W103KB40 99K0100
Product Name Trimmer Potentiometers 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details