Vishay Precision Group 0.5W 500000ohm Trimmer Potentiometer M63P504KB40

Description
Trimmer, Cermet, 0.5W, 500000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63P504KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 500000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 500000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P504KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer, Cermet, 0.5W, 500000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63P504KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 500000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 500000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P504KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 500000ohm Trimmer Potentiometer - 80-M63P504KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 500000ohm Trimmer Potentiometer
80-M63P504KB40
0.5W 500000ohm Trimmer Potentiometer 80-M63P504KB40
Trimmer, Cermet, 0.5W, 500000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63P504KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 500000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 500000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P504KB40 can be used for catalog matching and distributor lookup.

Trimmer, Cermet, 0.5W, 500000ohm, 10% +/-Tol, -100,100ppm/Cel, 3737 Product overview: M63P504KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 500000ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W, 500000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M63P504KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 693-M63P504KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M63P504KB40-ND
Trimmer Potentiometers 693-M63P504KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer;Cermet;Rest 500 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70219012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70219012
Trimmer;Cermet;Rest 500 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70219012
0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.

0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.

Supplier's Site
Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay - 99K0046 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay
99K0046
Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay 99K0046
TRIMMER, POT, 500K, 1TURN, THD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, THD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-M63P504KB40 693-M63P504KB40-ND 70219012 99K0046
Product Name 0.5W 500000ohm Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 500 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer, Pot, 500K, 1Turn, Thd; Track Resistance Vishay
Resistance Range 500000 ohms 500000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers