Vishay Precision Group Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B470GRS6

Description
Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B470GRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B470GRS6
Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B470GRS6
Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,470Ohms,200Wv,2+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C9710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,470Ohms,200Wv,2+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C9710
Resistor,thick Film,470Ohms,200Wv,2+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C9710
Resistor,Thick Film,470Ohms,200WV,2 +/-% Tol,300ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,470Ohms,200WV,2+/-% Tol,300ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M09B470GRS6 59C9710
Product Name Res Thick Film 2512 470 Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,470Ohms,200Wv,2+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers