Vishay Intertechnology, Inc. Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B390MRS6

Description
Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B390MRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B390MRS6
Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B390MRS6
Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B390MRS6
Product Name Res Thick Film 2512 390 Ohm 10% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers