Vishay Intertechnology, Inc. Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B30H0RTP

Description
Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B30H0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B30H0RTP
Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B30H0RTP
Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B30H0RTP
Product Name Res Thick Film 2512 30K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers