Res Thick Film 2512 15M Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,15MOhms,200WV,2
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342M09B15T0RS3 | 59C9619 |
| Product Name | Res Thick Film 2512 15M Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R | Resistor,thick Film,15Mohms,200Wv,2+/-% Tol,300Ppm-Tc,2512-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512 |
| Tolerance | 2 to 0.0100 +/- % |