Vishay Intertechnology, Inc. Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B12H0RS2

Description
Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R - M55342M09B12H0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
M55342M09B12H0RS2
Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R M55342M09B12H0RS2
Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M09B12H0RS2
Product Name Res Thick Film 2512 12K Ohm 2% 1W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers