Vishay Intertechnology, Inc. Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B1T00RS2

Description
Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R - M55342M08B1T00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
M55342M08B1T00RS2
Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R M55342M08B1T00RS2
Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M08B1T00RS2
Product Name Res Thick Film 2010 1M Ohm 2% 4/5W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers