Vishay Precision Group Rcwpm-2010 10M 10% M M55342M08B10P0P Tsl Vishay M55342M08B10P0PWL

Description
RCWPM-2010 10M 10% M M55342M08B10P0P TSL
Description
RCWPM-2010 10M 10% M M55342M08B10P0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 10M 10% M M55342M08B10P0P Tsl Vishay - 22P9572 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 10M 10% M M55342M08B10P0P Tsl Vishay
22P9572
Rcwpm-2010 10M 10% M M55342M08B10P0P Tsl Vishay 22P9572
RCWPM-2010 10M 10% M M55342M08B10P0P TSL

RCWPM-2010 10M 10% M M55342M08B10P0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9572
Product Name Rcwpm-2010 10M 10% M M55342M08B10P0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details