Vishay Precision Group Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R M55342M06B2K00RS3

Description
Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R - M55342M06B2K00RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
M55342M06B2K00RS3
Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R M55342M06B2K00RS3
Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,2Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay - 59C9139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,2Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
59C9139
Resistor,thick Film,2Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay 59C9139
Resistor,Thick Film,2KOhms,50WV,5+/ -% Tol,300ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,2KOhms,50WV,5+/-% Tol,300ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M06B2K00RS3 59C9139
Product Name Res Thick Film 0805 2K Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,2Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details