Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R
Resistor,Thick Film,10KOhms,50WV,5+
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342M06B10K0PS6 | 59C9035 |
| Product Name | Res Thick Film 0805 10K Ohm 5% 1/10W ¦300ppm/¦C 0.1% SMD T/R | Resistor,thick Film,10Kohms,50Wv,5+/-% Tol,300Ppm-Tc,0805-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805 |
| Tolerance | 5 to 0.1000 +/- % |