Vishay Intertechnology, Inc. Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R M55342M05B10E0TS2T

Description
Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R - M55342M05B10E0TS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
M55342M05B10E0TS2T
Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R M55342M05B10E0TS2T
Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R

Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M05B10E0TS2T
Product Name Res Thick Film 2208 10K Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers