Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD Tray
Resistor,Thick Film,10Ohms,40WV,2+/
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342M04B10G0PWB | 59C8090 |
| Product Name | Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD Tray | Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,300Ppm-Tc,1605-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 2 to 0.1000 +/- % |