Vishay Precision Group Rcwpm-550 7.5K 1% M M55342M02B7E50R Rsl Vishay M55342M02B7E50RUL

Description
RCWPM-550 7.5K 1% M M55342M02B7E50R RSL
Description
RCWPM-550 7.5K 1% M M55342M02B7E50R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 7.5K 1% M M55342M02B7E50R Rsl Vishay - 22P9492 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 7.5K 1% M M55342M02B7E50R Rsl Vishay
22P9492
Rcwpm-550 7.5K 1% M M55342M02B7E50R Rsl Vishay 22P9492
RCWPM-550 7.5K 1% M M55342M02B7E50R RSL

RCWPM-550 7.5K 1% M M55342M02B7E50R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9492
Product Name Rcwpm-550 7.5K 1% M M55342M02B7E50R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers