Vishay Precision Group Rcwpm-550 51K 2% M M55342M02B51H0R Tsl Vishay M55342M02B51H0RWL

Description
RCWPM-550 51K 2% M M55342M02B51H0R TSL
Description
RCWPM-550 51K 2% M M55342M02B51H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 51K 2% M M55342M02B51H0R Tsl Vishay - 22P9444 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 51K 2% M M55342M02B51H0R Tsl Vishay
22P9444
Rcwpm-550 51K 2% M M55342M02B51H0R Tsl Vishay 22P9444
RCWPM-550 51K 2% M M55342M02B51H0R TSL

RCWPM-550 51K 2% M M55342M02B51H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9444
Product Name Rcwpm-550 51K 2% M M55342M02B51H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details