Vishay Precision Group Rcwpm-550 10K 1% M M55342M02B10E0P Tsl Vishay M55342M02B10E0PWL

Description
RCWPM-550 10K 1% M M55342M02B10E0P TSL
Description
RCWPM-550 10K 1% M M55342M02B10E0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 10K 1% M M55342M02B10E0P Tsl Vishay - 22P8999 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 10K 1% M M55342M02B10E0P Tsl Vishay
22P8999
Rcwpm-550 10K 1% M M55342M02B10E0P Tsl Vishay 22P8999
RCWPM-550 10K 1% M M55342M02B10E0P TSL

RCWPM-550 10K 1% M M55342M02B10E0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8999
Product Name Rcwpm-550 10K 1% M M55342M02B10E0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details